Capital Lighting, Inc. 60-4692 Semi-Flush Mts.-Drum Shade 654339

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semi-Flush UPC: 045923646928 Category: Semi-Flush Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semi-Flush UPC: 045923646928 Category: Semi-Flush Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4692 Semi-Flush Mts.-Drum Shade - 654339 - Capital Lighting, Inc.
Columbus, OH, USA
60-4692 Semi-Flush Mts.-Drum Shade
654339
60-4692 Semi-Flush Mts.-Drum Shade 654339
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semi-Flush UPC: 045923646928 Category: Semi-Flush Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Semi-Flush
UPC: 045923646928
Category: Semi-Flush
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654339
Product Name 60-4692 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details