Capital Lighting, Inc. 60-4707 Mid. Chandeliers-Glass Up 654332

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier UPC: 045923647079 Category: Chandeliers Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier UPC: 045923647079 Category: Chandeliers Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4707 Mid. Chandeliers-Glass Up - 654332 - Capital Lighting, Inc.
Columbus, OH, USA
60-4707 Mid. Chandeliers-Glass Up
654332
60-4707 Mid. Chandeliers-Glass Up 654332
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier UPC: 045923647079 Category: Chandeliers Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Chandelier
UPC: 045923647079
Category: Chandeliers
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654332
Product Name 60-4707 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details