Capital Lighting, Inc. 60-4756 Pendants-Fabric Shade 654328

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.87 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923647567 Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.87 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923647567 Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
60-4756 Pendants-Fabric Shade - 654328 - Capital Lighting, Inc.
Columbus, OH, USA
60-4756 Pendants-Fabric Shade
654328
60-4756 Pendants-Fabric Shade 654328
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.87 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923647567 Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 22.87
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Pendant
UPC: 045923647567
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654328
Product Name 60-4756 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details