Capital Lighting, Inc. 60-4751 Sconces-Other 654323

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.37 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923647512 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.37 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923647512 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
60-4751 Sconces-Other - 654323 - Capital Lighting, Inc.
Columbus, OH, USA
60-4751 Sconces-Other
654323
60-4751 Sconces-Other 654323
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.37 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923647512 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.37
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Vanity
UPC: 045923647512
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654323
Product Name 60-4751 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details