Capital Lighting, Inc. 60-4754 Sconces-Other 654322

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 045923647543 Category: Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 045923647543 Category: Sconces

Suppliers

Company
Product
Description
Supplier Links
60-4754 Sconces-Other - 654322 - Capital Lighting, Inc.
Columbus, OH, USA
60-4754 Sconces-Other
654322
60-4754 Sconces-Other 654322
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 045923647543 Category: Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Sconce
UPC: 045923647543
Category: Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654322
Product Name 60-4754 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details