Capital Lighting, Inc. 60-4724 Mid. Chandeliers-Drum Shades 654312

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Chandelier UPC: 045923647246 Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Chandelier UPC: 045923647246 Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
60-4724 Mid. Chandeliers-Drum Shades - 654312 - Capital Lighting, Inc.
Columbus, OH, USA
60-4724 Mid. Chandeliers-Drum Shades
654312
60-4724 Mid. Chandeliers-Drum Shades 654312
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Chandelier UPC: 045923647246 Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 20.37
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Hazel Bronze
Product Name: Three Light Chandelier
UPC: 045923647246
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654312
Product Name 60-4724 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details