Capital Lighting, Inc. 60-4722 Bathroom Fixtures-Two Lights 654311

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.62 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Hazel Bronze Product Name: Two Light Vanity UPC: 045923647222 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.62 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Hazel Bronze Product Name: Two Light Vanity UPC: 045923647222 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
60-4722 Bathroom Fixtures-Two Lights - 654311 - Capital Lighting, Inc.
Columbus, OH, USA
60-4722 Bathroom Fixtures-Two Lights
654311
60-4722 Bathroom Fixtures-Two Lights 654311
PRODUCT DETAILS / SPECS Width/Dia: 20.62 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Hazel Bronze Product Name: Two Light Vanity UPC: 045923647222 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 20.62
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Hazel Bronze
Product Name: Two Light Vanity
UPC: 045923647222
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654311
Product Name 60-4722 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details