Capital Lighting, Inc. 60-4723 Bathroom Fixtures-Three Lights 654310

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Hazel Bronze Product Name: Three Light Vanity UPC: 045923647239 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Hazel Bronze Product Name: Three Light Vanity UPC: 045923647239 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
60-4723 Bathroom Fixtures-Three Lights - 654310 - Capital Lighting, Inc.
Columbus, OH, USA
60-4723 Bathroom Fixtures-Three Lights
654310
60-4723 Bathroom Fixtures-Three Lights 654310
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Hazel Bronze Product Name: Three Light Vanity UPC: 045923647239 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Hazel Bronze
Product Name: Three Light Vanity
UPC: 045923647239
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654310
Product Name 60-4723 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details