Capital Lighting, Inc. 60-4733 Bathroom Fixtures-Three Lights 654300

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923647338 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923647338 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
60-4733 Bathroom Fixtures-Three Lights - 654300 - Capital Lighting, Inc.
Columbus, OH, USA
60-4733 Bathroom Fixtures-Three Lights
654300
60-4733 Bathroom Fixtures-Three Lights 654300
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923647338 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Vanity
UPC: 045923647338
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654300
Product Name 60-4733 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details