PRODUCT DETAILS / SPECS
Extension: 28
Bulb
Type: Type A
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Wall Swing Arm Lamp
UPC: 753174055221
Category: Wall Swing Arm Lamp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 654294 |
| Product Name | WS762-OB Lamps-Swing Arm-Wall |
| Application | Residential |