Capital Lighting, Inc. WS763-AS Lamps-Swing Arm-Wall 654293

Description
PRODUCT DETAILS / SPECS Extension: 24 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Wall Swing Arm Lamp UPC: 753174055245 Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Extension: 24 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Wall Swing Arm Lamp UPC: 753174055245 Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
WS763-AS Lamps-Swing Arm-Wall - 654293 - Capital Lighting, Inc.
Columbus, OH, USA
WS763-AS Lamps-Swing Arm-Wall
654293
WS763-AS Lamps-Swing Arm-Wall 654293
PRODUCT DETAILS / SPECS Extension: 24 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Wall Swing Arm Lamp UPC: 753174055245 Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Extension: 24
Bulb
Type: Type A
Qty: 1
Wattage: 100
Finish: Antique Silver
Product Name: One Light Wall Swing Arm Lamp
UPC: 753174055245
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654293
Product Name WS763-AS Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details