Capital Lighting, Inc. G200-HB Lamps-Floor Lamps 654266

Description
PRODUCT DETAILS / SPECS Height: 60.00 Extension: 8.75 Bulb Type: Type A Qty: 1 Wattage: 150 Finish: Hammered Bronze Product Name: One Light Floor Lamp UPC: 753174051223 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 60.00 Extension: 8.75 Bulb Type: Type A Qty: 1 Wattage: 150 Finish: Hammered Bronze Product Name: One Light Floor Lamp UPC: 753174051223 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
G200-HB Lamps-Floor Lamps - 654266 - Capital Lighting, Inc.
Columbus, OH, USA
G200-HB Lamps-Floor Lamps
654266
G200-HB Lamps-Floor Lamps 654266
PRODUCT DETAILS / SPECS Height: 60.00 Extension: 8.75 Bulb Type: Type A Qty: 1 Wattage: 150 Finish: Hammered Bronze Product Name: One Light Floor Lamp UPC: 753174051223 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 60.00
Extension: 8.75
Bulb
Type: Type A
Qty: 1
Wattage: 150
Finish: Hammered Bronze
Product Name: One Light Floor Lamp
UPC: 753174051223
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654266
Product Name G200-HB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details