Capital Lighting, Inc. CH850-OB Lamps-Table Lamps 654243

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Table Lamp UPC: 753174051629 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Table Lamp UPC: 753174051629 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
CH850-OB Lamps-Table Lamps - 654243 - Capital Lighting, Inc.
Columbus, OH, USA
CH850-OB Lamps-Table Lamps
654243
CH850-OB Lamps-Table Lamps 654243
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Table Lamp UPC: 753174051629 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: Type A
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Table Lamp
UPC: 753174051629
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654243
Product Name CH850-OB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details