Capital Lighting, Inc. DL20-OB Lamps-Swing Arm-Wall 654240

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.50 Extension: 16.5 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Library Lamp UPC: 753174049015 Category: Library Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.50 Extension: 16.5 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Library Lamp UPC: 753174049015 Category: Library Lamp

Suppliers

Company
Product
Description
Supplier Links
DL20-OB Lamps-Swing Arm-Wall - 654240 - Capital Lighting, Inc.
Columbus, OH, USA
DL20-OB Lamps-Swing Arm-Wall
654240
DL20-OB Lamps-Swing Arm-Wall 654240
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.50 Extension: 16.5 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Library Lamp UPC: 753174049015 Category: Library Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 9.50
Extension: 16.5
Bulb
Type: Type A
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Library Lamp
UPC: 753174049015
Category: Library Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654240
Product Name DL20-OB Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details