Capital Lighting, Inc. G300-HB Lamps-Floor Lamps 654234

Description
PRODUCT DETAILS / SPECS Height: 46.50 Extension: 17 Bulb Type: LED Finish: Hammered Bronze Product Name: LED Floor Lamp Hammered Bronze UPC: 753174052312 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 46.50 Extension: 17 Bulb Type: LED Finish: Hammered Bronze Product Name: LED Floor Lamp Hammered Bronze UPC: 753174052312 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
G300-HB Lamps-Floor Lamps - 654234 - Capital Lighting, Inc.
Columbus, OH, USA
G300-HB Lamps-Floor Lamps
654234
G300-HB Lamps-Floor Lamps 654234
PRODUCT DETAILS / SPECS Height: 46.50 Extension: 17 Bulb Type: LED Finish: Hammered Bronze Product Name: LED Floor Lamp Hammered Bronze UPC: 753174052312 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 46.50
Extension: 17
Bulb
Type: LED
Finish: Hammered Bronze
Product Name: LED Floor Lamp Hammered Bronze
UPC: 753174052312
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654234
Product Name G300-HB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details