Capital Lighting, Inc. GR901-AB Sconces-Pocket 654218

Description
PRODUCT DETAILS / SPECS Height: 13.00 Extension: 11.25 Bulb Type: Type A Qty: 1 Wattage: 75 Finish: Antique Brass Product Name: One Light Wall Lamp UPC: 753174052510 Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Height: 13.00 Extension: 11.25 Bulb Type: Type A Qty: 1 Wattage: 75 Finish: Antique Brass Product Name: One Light Wall Lamp UPC: 753174052510 Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
GR901-AB Sconces-Pocket - 654218 - Capital Lighting, Inc.
Columbus, OH, USA
GR901-AB Sconces-Pocket
654218
GR901-AB Sconces-Pocket 654218
PRODUCT DETAILS / SPECS Height: 13.00 Extension: 11.25 Bulb Type: Type A Qty: 1 Wattage: 75 Finish: Antique Brass Product Name: One Light Wall Lamp UPC: 753174052510 Category: Wall Lamp

PRODUCT DETAILS / SPECS
Height: 13.00
Extension: 11.25
Bulb
Type: Type A
Qty: 1
Wattage: 75
Finish: Antique Brass
Product Name: One Light Wall Lamp
UPC: 753174052510
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654218
Product Name GR901-AB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details