Capital Lighting, Inc. G375-GT Lamps-Swing Arm-Wall 654217

Description
PRODUCT DETAILS / SPECS Extension: 24.5 Bulb Type: LED Finish: Granite Product Name: LED Wall Lamp Granite UPC: 753174052404 Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Extension: 24.5 Bulb Type: LED Finish: Granite Product Name: LED Wall Lamp Granite UPC: 753174052404 Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
G375-GT Lamps-Swing Arm-Wall - 654217 - Capital Lighting, Inc.
Columbus, OH, USA
G375-GT Lamps-Swing Arm-Wall
654217
G375-GT Lamps-Swing Arm-Wall 654217
PRODUCT DETAILS / SPECS Extension: 24.5 Bulb Type: LED Finish: Granite Product Name: LED Wall Lamp Granite UPC: 753174052404 Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Extension: 24.5
Bulb
Type: LED
Finish: Granite
Product Name: LED Wall Lamp Granite
UPC: 753174052404
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654217
Product Name G375-GT Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details