Capital Lighting, Inc. GR900-OB Sconces-Single Candle 654215

Description
PRODUCT DETAILS / SPECS Height: 11.00 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lamp UPC: 753174052503 Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Height: 11.00 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lamp UPC: 753174052503 Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
GR900-OB Sconces-Single Candle - 654215 - Capital Lighting, Inc.
Columbus, OH, USA
GR900-OB Sconces-Single Candle
654215
GR900-OB Sconces-Single Candle 654215
PRODUCT DETAILS / SPECS Height: 11.00 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lamp UPC: 753174052503 Category: Wall Lamp

PRODUCT DETAILS / SPECS
Height: 11.00
Extension: 8.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: One Light Wall Lamp
UPC: 753174052503
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654215
Product Name GR900-OB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details