Capital Lighting, Inc. GPLED19-7 Lamps-Desk/Piano Lamps 654211

Description
PRODUCT DETAILS / SPECS Height: 5.00 Bulb Type: LED Finish: Black Product Name: Piano Lamp UPC: 753174045857 Category: Piano Lamp
Description
PRODUCT DETAILS / SPECS Height: 5.00 Bulb Type: LED Finish: Black Product Name: Piano Lamp UPC: 753174045857 Category: Piano Lamp

Suppliers

Company
Product
Description
Supplier Links
GPLED19-7 Lamps-Desk/Piano Lamps - 654211 - Capital Lighting, Inc.
Columbus, OH, USA
GPLED19-7 Lamps-Desk/Piano Lamps
654211
GPLED19-7 Lamps-Desk/Piano Lamps 654211
PRODUCT DETAILS / SPECS Height: 5.00 Bulb Type: LED Finish: Black Product Name: Piano Lamp UPC: 753174045857 Category: Piano Lamp

PRODUCT DETAILS / SPECS
Height: 5.00
Bulb
Type: LED
Finish: Black
Product Name: Piano Lamp
UPC: 753174045857
Category: Piano Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654211
Product Name GPLED19-7 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details