Capital Lighting, Inc. GPTLED-7 Lamps-Desk/Piano Lamps 654210

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.00 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Black Product Name: One Light Piano Lamp UPC: 753174051780 Category: Piano Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.00 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Black Product Name: One Light Piano Lamp UPC: 753174051780 Category: Piano Lamp

Suppliers

Company
Product
Description
Supplier Links
GPTLED-7 Lamps-Desk/Piano Lamps - 654210 - Capital Lighting, Inc.
Columbus, OH, USA
GPTLED-7 Lamps-Desk/Piano Lamps
654210
GPTLED-7 Lamps-Desk/Piano Lamps 654210
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.00 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Black Product Name: One Light Piano Lamp UPC: 753174051780 Category: Piano Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.00
Bulb
Type: LED
Qty: 1
Wattage: 4
Finish: Black
Product Name: One Light Piano Lamp
UPC: 753174051780
Category: Piano Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654210
Product Name GPTLED-7 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details