Capital Lighting, Inc. GR901-OB Sconces-Other 654209

Description
PRODUCT DETAILS / SPECS Height: 13.00 Extension: 11.25 Bulb Type: Type A Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lamp UPC: 753174052527 Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Height: 13.00 Extension: 11.25 Bulb Type: Type A Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lamp UPC: 753174052527 Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
GR901-OB Sconces-Other - 654209 - Capital Lighting, Inc.
Columbus, OH, USA
GR901-OB Sconces-Other
654209
GR901-OB Sconces-Other 654209
PRODUCT DETAILS / SPECS Height: 13.00 Extension: 11.25 Bulb Type: Type A Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lamp UPC: 753174052527 Category: Wall Lamp

PRODUCT DETAILS / SPECS
Height: 13.00
Extension: 11.25
Bulb
Type: Type A
Qty: 1
Wattage: 75
Finish: Oil Rubbed Bronze
Product Name: One Light Wall Lamp
UPC: 753174052527
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654209
Product Name GR901-OB Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details