Capital Lighting, Inc. GR902-AB Sconces-Other 654207

Description
PRODUCT DETAILS / SPECS Height: 12.00 Extension: 9.5 Bulb Type: Type A Qty: 1 Wattage: 75 Finish: Antique Brass Product Name: One Light Wall Lamp UPC: 753174052534 Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Height: 12.00 Extension: 9.5 Bulb Type: Type A Qty: 1 Wattage: 75 Finish: Antique Brass Product Name: One Light Wall Lamp UPC: 753174052534 Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
GR902-AB Sconces-Other - 654207 - Capital Lighting, Inc.
Columbus, OH, USA
GR902-AB Sconces-Other
654207
GR902-AB Sconces-Other 654207
PRODUCT DETAILS / SPECS Height: 12.00 Extension: 9.5 Bulb Type: Type A Qty: 1 Wattage: 75 Finish: Antique Brass Product Name: One Light Wall Lamp UPC: 753174052534 Category: Wall Lamp

PRODUCT DETAILS / SPECS
Height: 12.00
Extension: 9.5
Bulb
Type: Type A
Qty: 1
Wattage: 75
Finish: Antique Brass
Product Name: One Light Wall Lamp
UPC: 753174052534
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654207
Product Name GR902-AB Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details