Capital Lighting, Inc. GR902-OB Sconces-Other 654204

Description
PRODUCT DETAILS / SPECS Height: 12.00 Extension: 9.5 Bulb Type: Type A Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lamp UPC: 753174052541 Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Height: 12.00 Extension: 9.5 Bulb Type: Type A Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lamp UPC: 753174052541 Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
GR902-OB Sconces-Other - 654204 - Capital Lighting, Inc.
Columbus, OH, USA
GR902-OB Sconces-Other
654204
GR902-OB Sconces-Other 654204
PRODUCT DETAILS / SPECS Height: 12.00 Extension: 9.5 Bulb Type: Type A Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lamp UPC: 753174052541 Category: Wall Lamp

PRODUCT DETAILS / SPECS
Height: 12.00
Extension: 9.5
Bulb
Type: Type A
Qty: 1
Wattage: 75
Finish: Oil Rubbed Bronze
Product Name: One Light Wall Lamp
UPC: 753174052541
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654204
Product Name GR902-OB Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details