Capital Lighting, Inc. MA14-AB Lamps-Accent Lamps 654202

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.50 Bulb Type: T10F Qty: 2 Wattage: 40 Finish: Antique Brass Product Name: Two Light Mantel Light UPC: 753174046205 Category: Mantel Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.50 Bulb Type: T10F Qty: 2 Wattage: 40 Finish: Antique Brass Product Name: Two Light Mantel Light UPC: 753174046205 Category: Mantel Light

Suppliers

Company
Product
Description
Supplier Links
MA14-AB Lamps-Accent Lamps - 654202 - Capital Lighting, Inc.
Columbus, OH, USA
MA14-AB Lamps-Accent Lamps
654202
MA14-AB Lamps-Accent Lamps 654202
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.50 Bulb Type: T10F Qty: 2 Wattage: 40 Finish: Antique Brass Product Name: Two Light Mantel Light UPC: 753174046205 Category: Mantel Light

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 4.50
Bulb
Type: T10F
Qty: 2
Wattage: 40
Finish: Antique Brass
Product Name: Two Light Mantel Light
UPC: 753174046205
Category: Mantel Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654202
Product Name MA14-AB Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details