Capital Lighting, Inc. LL660-OB Lamps-Swing Arm-Wall 654201

Description
PRODUCT DETAILS / SPECS Height: 13.00 Extension: 11.5 Bulb Type: Type A Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall Swing Arm Lamp UPC: 753174052008 Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Height: 13.00 Extension: 11.5 Bulb Type: Type A Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall Swing Arm Lamp UPC: 753174052008 Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
LL660-OB Lamps-Swing Arm-Wall - 654201 - Capital Lighting, Inc.
Columbus, OH, USA
LL660-OB Lamps-Swing Arm-Wall
654201
LL660-OB Lamps-Swing Arm-Wall 654201
PRODUCT DETAILS / SPECS Height: 13.00 Extension: 11.5 Bulb Type: Type A Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall Swing Arm Lamp UPC: 753174052008 Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Height: 13.00
Extension: 11.5
Bulb
Type: Type A
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: One Light Wall Swing Arm Lamp
UPC: 753174052008
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654201
Product Name LL660-OB Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details