Capital Lighting, Inc. LL662A-OB Lamps-Swing Arm-Wall 654200

Description
PRODUCT DETAILS / SPECS Height: 20.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall Swing Arm Lamp UPC: 753174052015 Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Height: 20.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall Swing Arm Lamp UPC: 753174052015 Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
LL662A-OB Lamps-Swing Arm-Wall - 654200 - Capital Lighting, Inc.
Columbus, OH, USA
LL662A-OB Lamps-Swing Arm-Wall
654200
LL662A-OB Lamps-Swing Arm-Wall 654200
PRODUCT DETAILS / SPECS Height: 20.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall Swing Arm Lamp UPC: 753174052015 Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Height: 20.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: One Light Wall Swing Arm Lamp
UPC: 753174052015
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654200
Product Name LL662A-OB Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details