Capital Lighting, Inc. 60-4856 Pendants-Fabric Shade 654199

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.87 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Hazel Bronze Product Name: Four Light Pendant UPC: 045923648564 Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.87 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Hazel Bronze Product Name: Four Light Pendant UPC: 045923648564 Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
60-4856 Pendants-Fabric Shade - 654199 - Capital Lighting, Inc.
Columbus, OH, USA
60-4856 Pendants-Fabric Shade
654199
60-4856 Pendants-Fabric Shade 654199
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.87 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Hazel Bronze Product Name: Four Light Pendant UPC: 045923648564 Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 22.87
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Hazel Bronze
Product Name: Four Light Pendant
UPC: 045923648564
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654199
Product Name 60-4856 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details