Capital Lighting, Inc. 60-4875 Pendants-Fabric Shade 654198

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 37.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Henna Bronze Product Name: Three Light Pendant UPC: 045923648755 Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 37.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Henna Bronze Product Name: Three Light Pendant UPC: 045923648755 Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
60-4875 Pendants-Fabric Shade - 654198 - Capital Lighting, Inc.
Columbus, OH, USA
60-4875 Pendants-Fabric Shade
654198
60-4875 Pendants-Fabric Shade 654198
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 37.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Henna Bronze Product Name: Three Light Pendant UPC: 045923648755 Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 37.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Henna Bronze
Product Name: Three Light Pendant
UPC: 045923648755
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654198
Product Name 60-4875 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details