Capital Lighting, Inc. 60-4859 Mid. Chandeliers-Other 654196

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 26.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Hazel Bronze Product Name: Nine Light Chandelier UPC: 045923648595 Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 26.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Hazel Bronze Product Name: Nine Light Chandelier UPC: 045923648595 Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
60-4859 Mid. Chandeliers-Other - 654196 - Capital Lighting, Inc.
Columbus, OH, USA
60-4859 Mid. Chandeliers-Other
654196
60-4859 Mid. Chandeliers-Other 654196
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 26.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Hazel Bronze Product Name: Nine Light Chandelier UPC: 045923648595 Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 31.25
Height: 26.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Hazel Bronze
Product Name: Nine Light Chandelier
UPC: 045923648595
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654196
Product Name 60-4859 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details