Capital Lighting, Inc. 60-4861 Flush Mounts-Drum Shades 654193

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.12 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hazel Bronze Product Name: Two Light Flush Dome UPC: 045923648618 Category: Flush Dome
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.12 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hazel Bronze Product Name: Two Light Flush Dome UPC: 045923648618 Category: Flush Dome

Suppliers

Company
Product
Description
Supplier Links
60-4861 Flush Mounts-Drum Shades - 654193 - Capital Lighting, Inc.
Columbus, OH, USA
60-4861 Flush Mounts-Drum Shades
654193
60-4861 Flush Mounts-Drum Shades 654193
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.12 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hazel Bronze Product Name: Two Light Flush Dome UPC: 045923648618 Category: Flush Dome

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 7.12
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Hazel Bronze
Product Name: Two Light Flush Dome
UPC: 045923648618
Category: Flush Dome

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654193
Product Name 60-4861 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details