Capital Lighting, Inc. 60-4871 Sconces-Other 654191

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Qty: 1 Wattage: 100 Finish: Henna Bronze Product Name: One Light Sconce UPC: 045923648717 Category: Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Qty: 1 Wattage: 100 Finish: Henna Bronze Product Name: One Light Sconce UPC: 045923648717 Category: Sconces

Suppliers

Company
Product
Description
Supplier Links
60-4871 Sconces-Other - 654191 - Capital Lighting, Inc.
Columbus, OH, USA
60-4871 Sconces-Other
654191
60-4871 Sconces-Other 654191
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Qty: 1 Wattage: 100 Finish: Henna Bronze Product Name: One Light Sconce UPC: 045923648717 Category: Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Bulb
Qty: 1
Wattage: 100
Finish: Henna Bronze
Product Name: One Light Sconce
UPC: 045923648717
Category: Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654191
Product Name 60-4871 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details