Capital Lighting, Inc. 60-4872 Sconces-Other 654190

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Qty: 2 Wattage: 100 Finish: Henna Bronze Product Name: Two Light Sconce UPC: 045923648724 Category: Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Qty: 2 Wattage: 100 Finish: Henna Bronze Product Name: Two Light Sconce UPC: 045923648724 Category: Sconces

Suppliers

Company
Product
Description
Supplier Links
60-4872 Sconces-Other - 654190 - Capital Lighting, Inc.
Columbus, OH, USA
60-4872 Sconces-Other
654190
60-4872 Sconces-Other 654190
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Qty: 2 Wattage: 100 Finish: Henna Bronze Product Name: Two Light Sconce UPC: 045923648724 Category: Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Bulb
Qty: 2
Wattage: 100
Finish: Henna Bronze
Product Name: Two Light Sconce
UPC: 045923648724
Category: Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654190
Product Name 60-4872 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details