Capital Lighting, Inc. 60-4885 Mid. Chandeliers-Drum Shades 654171

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 17.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923648854 Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 17.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923648854 Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
60-4885 Mid. Chandeliers-Drum Shades - 654171 - Capital Lighting, Inc.
Columbus, OH, USA
60-4885 Mid. Chandeliers-Drum Shades
654171
60-4885 Mid. Chandeliers-Drum Shades 654171
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 17.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923648854 Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 17.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 045923648854
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654171
Product Name 60-4885 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details