Capital Lighting, Inc. 60-4886 Pendants-Drum Shade 654170

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 045923648861 Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 045923648861 Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
60-4886 Pendants-Drum Shade - 654170 - Capital Lighting, Inc.
Columbus, OH, USA
60-4886 Pendants-Drum Shade
654170
60-4886 Pendants-Drum Shade 654170
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 045923648861 Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Pendant
UPC: 045923648861
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654170
Product Name 60-4886 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details