Capital Lighting, Inc. 77-857 Exterior -Wall Mt./Flush 654167

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Wall Fixture UPC: 045923778575 Category: Wall Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Wall Fixture UPC: 045923778575 Category: Wall Fixture

Suppliers

Company
Product
Description
Supplier Links
77-857 Exterior -Wall Mt./Flush - 654167 - Capital Lighting, Inc.
Columbus, OH, USA
77-857 Exterior -Wall Mt./Flush
654167
77-857 Exterior -Wall Mt./Flush 654167
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Wall Fixture UPC: 045923778575 Category: Wall Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Black
Product Name: One Light Wall Fixture
UPC: 045923778575
Category: Wall Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654167
Product Name 77-857 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details