Capital Lighting, Inc. 60-4893 Bathroom Fixtures-Three Lights 654149

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Henna Bronze Product Name: Three Light Vanity UPC: 045923648939 Category: Vanity Glass: Khaki Fabric Inner Shade / Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Henna Bronze Product Name: Three Light Vanity UPC: 045923648939 Category: Vanity Glass: Khaki Fabric Inner Shade / Smoke

Suppliers

Company
Product
Description
Supplier Links
60-4893 Bathroom Fixtures-Three Lights - 654149 - Capital Lighting, Inc.
Columbus, OH, USA
60-4893 Bathroom Fixtures-Three Lights
654149
60-4893 Bathroom Fixtures-Three Lights 654149
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Henna Bronze Product Name: Three Light Vanity UPC: 045923648939 Category: Vanity Glass: Khaki Fabric Inner Shade / Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Henna Bronze
Product Name: Three Light Vanity
UPC: 045923648939
Category: Vanity
Glass: Khaki Fabric Inner Shade / Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654149
Product Name 60-4893 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details