Capital Lighting, Inc. 76-522 Exterior -Spot Lights 654141

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Type: Par 38 Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Flood Light UPC: 045923765223 Category: Flood Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Type: Par 38 Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Flood Light UPC: 045923765223 Category: Flood Lights

Suppliers

Company
Product
Description
Supplier Links
76-522 Exterior -Spot Lights - 654141 - Capital Lighting, Inc.
Columbus, OH, USA
76-522 Exterior -Spot Lights
654141
76-522 Exterior -Spot Lights 654141
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Type: Par 38 Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Flood Light UPC: 045923765223 Category: Flood Lights

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Extension: 5
Bulb
Type: Par 38
Qty: 2
Wattage: 150
Finish: White
Product Name: Two Light Flood Light
UPC: 045923765223
Category: Flood Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654141
Product Name 76-522 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details