Capital Lighting, Inc. 76-530 Exterior -Spot Lights 654140

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Extension: 9.5 Bulb Type: Par 38 Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Flood Light UPC: 045923765308 Category: Flood Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Extension: 9.5 Bulb Type: Par 38 Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Flood Light UPC: 045923765308 Category: Flood Lights

Suppliers

Company
Product
Description
Supplier Links
76-530 Exterior -Spot Lights - 654140 - Capital Lighting, Inc.
Columbus, OH, USA
76-530 Exterior -Spot Lights
654140
76-530 Exterior -Spot Lights 654140
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Extension: 9.5 Bulb Type: Par 38 Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Flood Light UPC: 045923765308 Category: Flood Lights

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Extension: 9.5
Bulb
Type: Par 38
Qty: 2
Wattage: 150
Finish: White
Product Name: Two Light Flood Light
UPC: 045923765308
Category: Flood Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654140
Product Name 76-530 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details