Capital Lighting, Inc. CBLED12-61 Lamps-Desk/Piano Lamps 654089

Description
PRODUCT DETAILS / SPECS Extension: 5 Bulb Type: LED Finish: Polished Brass Product Name: Piano Lamp UPC: 753174055269 Category: Piano Lamp
Description
PRODUCT DETAILS / SPECS Extension: 5 Bulb Type: LED Finish: Polished Brass Product Name: Piano Lamp UPC: 753174055269 Category: Piano Lamp

Suppliers

Company
Product
Description
Supplier Links
CBLED12-61 Lamps-Desk/Piano Lamps - 654089 - Capital Lighting, Inc.
Columbus, OH, USA
CBLED12-61 Lamps-Desk/Piano Lamps
654089
CBLED12-61 Lamps-Desk/Piano Lamps 654089
PRODUCT DETAILS / SPECS Extension: 5 Bulb Type: LED Finish: Polished Brass Product Name: Piano Lamp UPC: 753174055269 Category: Piano Lamp

PRODUCT DETAILS / SPECS
Extension: 5
Bulb
Type: LED
Finish: Polished Brass
Product Name: Piano Lamp
UPC: 753174055269
Category: Piano Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654089
Product Name CBLED12-61 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details