Capital Lighting, Inc. AD400-OB Lamps-Pharmacy-Floor 654054

Description
PRODUCT DETAILS / SPECS Height: 58.00 Extension: 18.25 Bulb Type: Type A Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp UPC: 753174054835 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 58.00 Extension: 18.25 Bulb Type: Type A Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp UPC: 753174054835 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
AD400-OB Lamps-Pharmacy-Floor - 654054 - Capital Lighting, Inc.
Columbus, OH, USA
AD400-OB Lamps-Pharmacy-Floor
654054
AD400-OB Lamps-Pharmacy-Floor 654054
PRODUCT DETAILS / SPECS Height: 58.00 Extension: 18.25 Bulb Type: Type A Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp UPC: 753174054835 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 58.00
Extension: 18.25
Bulb
Type: Type A
Qty: 1
Wattage: 75
Finish: Oil Rubbed Bronze
Product Name: One Light Floor Lamp
UPC: 753174054835
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654054
Product Name AD400-OB Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details