Capital Lighting, Inc. 7158-ND3 PW Mid. Chandeliers-Glass Down 653338

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Three Light Nook Category: Chandelier Glass: Chiseled Marble Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Three Light Nook Category: Chandelier Glass: Chiseled Marble Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7158-ND3 PW Mid. Chandeliers-Glass Down - 653338 - Capital Lighting, Inc.
Columbus, OH, USA
7158-ND3 PW Mid. Chandeliers-Glass Down
653338
7158-ND3 PW Mid. Chandeliers-Glass Down 653338
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Three Light Nook Category: Chandelier Glass: Chiseled Marble Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pewter
Product Name: Three Light Nook
Category: Chandelier
Glass: Chiseled Marble
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 653338
Product Name 7158-ND3 PW Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details