Capital Lighting, Inc. 10217/6CMT Island/Pool Table-4 Light + 652785

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 23 Product Name: Six Light Comet Pendant UPC: 748119026985 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 23 Product Name: Six Light Comet Pendant UPC: 748119026985 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10217/6CMT Island/Pool Table-4 Light + - 652785 - Capital Lighting, Inc.
Columbus, OH, USA
10217/6CMT Island/Pool Table-4 Light +
652785
10217/6CMT Island/Pool Table-4 Light + 652785
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 23 Product Name: Six Light Comet Pendant UPC: 748119026985 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 8.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 23
Product Name: Six Light Comet Pendant
UPC: 748119026985
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652785
Product Name 10217/6CMT Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details