Capital Lighting, Inc. 10217/1CMT Mini Pendants-Cable 652781

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: One Light Comet Pendant UPC: 748119023144 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: One Light Comet Pendant UPC: 748119023144 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10217/1CMT Mini Pendants-Cable - 652781 - Capital Lighting, Inc.
Columbus, OH, USA
10217/1CMT Mini Pendants-Cable
652781
10217/1CMT Mini Pendants-Cable 652781
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: One Light Comet Pendant UPC: 748119023144 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 5
Product Name: One Light Comet Pendant
UPC: 748119023144
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652781
Product Name 10217/1CMT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details