Capital Lighting, Inc. 08182-HB Exterior -Wall Mount 652756

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazelnut Bronze Weight: 6 Product Name: One Light Outdoor Sconce UPC: 830335001805 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazelnut Bronze Weight: 6 Product Name: One Light Outdoor Sconce UPC: 830335001805 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
08182-HB Exterior -Wall Mount - 652756 - Capital Lighting, Inc.
Columbus, OH, USA
08182-HB Exterior -Wall Mount
652756
08182-HB Exterior -Wall Mount 652756
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazelnut Bronze Weight: 6 Product Name: One Light Outdoor Sconce UPC: 830335001805 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Hazelnut Bronze
Weight: 6
Product Name: One Light Outdoor Sconce
UPC: 830335001805
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652756
Product Name 08182-HB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details