Capital Lighting, Inc. 10143/3L-PW Island/Pool Table-3 Light Bar 652755

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119015507 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119015507 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10143/3L-PW Island/Pool Table-3 Light Bar - 652755 - Capital Lighting, Inc.
Columbus, OH, USA
10143/3L-PW Island/Pool Table-3 Light Bar
652755
10143/3L-PW Island/Pool Table-3 Light Bar 652755
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119015507 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 8
Product Name: Three Light Pendant
UPC: 748119015507
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652755
Product Name 10143/3L-PW Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details