Capital Lighting, Inc. 08188-HB Exterior -Hanging 652751

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Hazelnut Bronze Weight: 9 Product Name: Three Light Outdoor Pendant UPC: 830335001829 Category: Outdoor Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Hazelnut Bronze Weight: 9 Product Name: Three Light Outdoor Pendant UPC: 830335001829 Category: Outdoor Pendant

Suppliers

Company
Product
Description
Supplier Links
08188-HB Exterior -Hanging - 652751 - Capital Lighting, Inc.
Columbus, OH, USA
08188-HB Exterior -Hanging
652751
08188-HB Exterior -Hanging 652751
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Hazelnut Bronze Weight: 9 Product Name: Three Light Outdoor Pendant UPC: 830335001829 Category: Outdoor Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Hazelnut Bronze
Weight: 9
Product Name: Three Light Outdoor Pendant
UPC: 830335001829
Category: Outdoor Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652751
Product Name 08188-HB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details