Capital Lighting, Inc. 08170-BB Exterior -Hanging 652722

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Bronze Weight: 7 Product Name: One Light Outdoor Pendant UPC: 830335001744 Category: Outdoor Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Bronze Weight: 7 Product Name: One Light Outdoor Pendant UPC: 830335001744 Category: Outdoor Pendant

Suppliers

Company
Product
Description
Supplier Links
08170-BB Exterior -Hanging - 652722 - Capital Lighting, Inc.
Columbus, OH, USA
08170-BB Exterior -Hanging
652722
08170-BB Exterior -Hanging 652722
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Bronze Weight: 7 Product Name: One Light Outdoor Pendant UPC: 830335001744 Category: Outdoor Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnt Bronze
Weight: 7
Product Name: One Light Outdoor Pendant
UPC: 830335001744
Category: Outdoor Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652722
Product Name 08170-BB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details