Capital Lighting, Inc. 3341/2 Sconces-Double Candle 652698

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Mahogany Ironwork Weight: 7 Product Name: Two Light Sconce With Amber Crystal UPC: 748119334127 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Mahogany Ironwork Weight: 7 Product Name: Two Light Sconce With Amber Crystal UPC: 748119334127 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
3341/2 Sconces-Double Candle - 652698 - Capital Lighting, Inc.
Columbus, OH, USA
3341/2 Sconces-Double Candle
652698
3341/2 Sconces-Double Candle 652698
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Mahogany Ironwork Weight: 7 Product Name: Two Light Sconce With Amber Crystal UPC: 748119334127 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.00
Extension: 11
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Weathered Mahogany Ironwork
Weight: 7
Product Name: Two Light Sconce With Amber Crystal
UPC: 748119334127
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652698
Product Name 3341/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details