Capital Lighting, Inc. 31006/5 Mid. Chandeliers-Candle 652697

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Renaissance Silver Weight: 10 Product Name: Five Light Chandelier UPC: 748119023861 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Renaissance Silver Weight: 10 Product Name: Five Light Chandelier UPC: 748119023861 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31006/5 Mid. Chandeliers-Candle - 652697 - Capital Lighting, Inc.
Columbus, OH, USA
31006/5 Mid. Chandeliers-Candle
652697
31006/5 Mid. Chandeliers-Candle 652697
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Renaissance Silver Weight: 10 Product Name: Five Light Chandelier UPC: 748119023861 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Renaissance Silver
Weight: 10
Product Name: Five Light Chandelier
UPC: 748119023861
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652697
Product Name 31006/5 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details