Capital Lighting, Inc. 31010/1 Sconces-Single Candle 652696

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Renaissance Silver Weight: 2 Product Name: One Light Sconce UPC: 748119023885 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Renaissance Silver Weight: 2 Product Name: One Light Sconce UPC: 748119023885 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
31010/1 Sconces-Single Candle - 652696 - Capital Lighting, Inc.
Columbus, OH, USA
31010/1 Sconces-Single Candle
652696
31010/1 Sconces-Single Candle 652696
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Renaissance Silver Weight: 2 Product Name: One Light Sconce UPC: 748119023885 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Renaissance Silver
Weight: 2
Product Name: One Light Sconce
UPC: 748119023885
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652696
Product Name 31010/1 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details